KAT-SP/SPS SERIES, 6 DIGIT LCD PRESET COUNTER/TIMER, REPLACEABLE BATTERY, NPN/PNP SWITCH INPUT, SINGLE RELAY OUTPUT, 1/16TH DIN HOUSING, 6D LCD BATT POWER PRST CTR CONTACT INPUT. FREE 2 YEAR RADWELL WARRANTY
COUNTER, 12-DIGIT, 5VDC, SWITCH CLOSURE; No. of Digits / Alpha:12; Digit Height:7mm; Supply Voltage Min:2VDC; Supply Voltage Max:5VDC; Panel Cutout Height:50mm; Panel Cutout Width:50mm; Operating Temperature Min:-10°C RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Counters | Digital Counters |
| Product Number | 170597736 | 26AK5451 |
| Product Name | Timer/Counter | Counter, 12-Digit, 5Vdc, Switch Closure; No. Of Digits / Alpha Trumeter |
| Operating Temperature | 14 to ? F (-10 to ? C) |