TOTAL COUNTER, 6DIGIT, 4MM, BASE MOUNT; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Product Range:49 Series RoHS Compliant: Yes
49 SERIES, 6 DIGIT ELECTROMECHANICAL COUNTER, BASE MOUNT, 24 VDC, PUSH BUTTON RESET, 10" WIRE LEADS, 24DC, D BASE MNT, PB RESET. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters |
| Product Number | 85C0730 | 64911353 |
| Product Name | Total Counter, 6Digit, 4Mm, Base Mount; No. Of Digits / Alpha Trumeter | Timer/Counter |
| Operating Temperature | -15 to ? F (-26 to ? C) |