4 DIGIT ELECTROMECHANICAL COUNTER, BASE MOUNT, 49 SERIES, 115 VAC, PUSH BUTTON RESET, 10" WIRE LEADS, 115AC, D BASE MNT, PB RESET. FREE 2 YEAR RADWELL WARRANTY
TOTAL COUNTER, 4DIGIT, 4MM, BASE MOUNT; No. of Digits / Alpha:4; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Product Range:49 SeriesRoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Counters | Digital Counters |
| Product Number | 52838014 | 88F2657 |
| Product Name | Timer/Counter | Total Counter, 4Digit, 4Mm, Base Mount; No. Of Digits / Alpha Trumeter |
| Operating Temperature | -15 to ? F (-26 to ? C) |