COUNTER DISPLAY PANEL; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:55.12mm; Panel Cutout Width:55.12mm; Operating Temperature Min:-26°C; Product Range:- RoHS Compliant: Yes
DISCONTINUED BY MANUFACTURE,PREDETER
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters |
| Product Number | 44F3128 | 52838012 |
| Product Name | Counter Display Panel; No. Of Digits / Alpha Trumeter | Timer/Counter |
| Operating Temperature | -15 to ? F (-26 to ? C) |