Trumeter Company, Inc. Timer/Counter 9415-005

Description
COUNTER, TOTALIZER, ELECTRONIC, LCD, 94 SERIES, 6 DIGITS, PANEL MOUNT, KEY AND LOCK RESET, 6 V TO 240 V. FREE 2 YEAR RADWELL WARRANTY
Description
COUNTER, TOTALIZER, ELECTRONIC, LCD, 94 SERIES, 6 DIGITS, PANEL MOUNT, KEY AND LOCK RESET, 6 V TO 240 V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 52837924 - Radwell International
Willingboro, NJ, United States
Timer/Counter
52837924
Timer/Counter 52837924
COUNTER, TOTALIZER, ELECTRONIC, LCD, 94 SERIES, 6 DIGITS, PANEL MOUNT, KEY AND LOCK RESET, 6 V TO 240 V. FREE 2 YEAR RADWELL WARRANTY

COUNTER, TOTALIZER, ELECTRONIC, LCD, 94 SERIES, 6 DIGITS, PANEL MOUNT, KEY AND LOCK RESET, 6 V TO 240 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Totalizing Counter; No. Of Digits / Alpha Trumeter - 81F475 - Newark, An Avnet Company
Chicago, IL, United States
Totalizing Counter; No. Of Digits / Alpha Trumeter
81F475
Totalizing Counter; No. Of Digits / Alpha Trumeter 81F475
TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:12mm; Supply Voltage Min:6V; Supply Voltage Max:240V; Panel Cutout Height:38.1mm; Panel Cutout Width:120.65mm; Operating Temperature Min:-26°C; Operating Temperature Max:50°C RoHS Compliant: Yes

TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:12mm; Supply Voltage Min:6V; Supply Voltage Max:240V; Panel Cutout Height:38.1mm; Panel Cutout Width:120.65mm; Operating Temperature Min:-26°C; Operating Temperature Max:50°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electromechanical Counters Digital Counters
Product Number 52837924 81F475
Product Name Timer/Counter Totalizing Counter; No. Of Digits / Alpha Trumeter
Operating Temperature -15 to 122 F (-26 to 50 C)
Unlock Full Specs
to access all available technical data