Trumeter Company, Inc. Electronic Predetermining Counter 7922

Description
This versatile counter with prescaling can be configured for quadrature or uni-directional inputs, dual preset or single preset with batch preset. Reset can be automatic, manual or electronic with a sink (NPN) or source (PNP) input. The display is a supertwist high visibility backlit LCD which can be viewed from any angle. The count is on the main display and the preset value (or batch preset) is on the lower display. Simple programming via menu driven display Quadrature input High visibility supertwist LCD display can be viewed from any angle Backlight programmable ON, OFF or AUTO 40 years data retention with no power Programmable decimal point up to 3 places Operates from 85-265VAC or 10-26VDC 12VDC output to drive a sensor (when AC powered) Opto-isolated inputs Wide range of prescaling Output relay contacts rated at 5A Output can be set to latch or pulse with programmable pulse duration Environmental protection to IP65 Standard DIN housing CE, UL and cUL approved All programming, reset and presetting can be carried out from the front panel. When powered from an AC supply, there is a 12VDC output to drive a sensor. The key below each digit sets the P1 or P2 (or batch) preset value on the lower display. The red reset key resets the display count to zero or P1 (according to programming). In normal operation the colon illuminates whenever relay 1 is active. In P2 Set mode the colon illuminates whenever relay 2 is active.
Datasheet
Description
This versatile counter with prescaling can be configured for quadrature or uni-directional inputs, dual preset or single preset with batch preset. Reset can be automatic, manual or electronic with a sink (NPN) or source (PNP) input. The display is a supertwist high visibility backlit LCD which can be viewed from any angle. The count is on the main display and the preset value (or batch preset) is on the lower display. Simple programming via menu driven display Quadrature input High visibility supertwist LCD display can be viewed from any angle Backlight programmable ON, OFF or AUTO 40 years data retention with no power Programmable decimal point up to 3 places Operates from 85-265VAC or 10-26VDC 12VDC output to drive a sensor (when AC powered) Opto-isolated inputs Wide range of prescaling Output relay contacts rated at 5A Output can be set to latch or pulse with programmable pulse duration Environmental protection to IP65 Standard DIN housing CE, UL and cUL approved All programming, reset and presetting can be carried out from the front panel. When powered from an AC supply, there is a 12VDC output to drive a sensor. The key below each digit sets the P1 or P2 (or batch) preset value on the lower display. The red reset key resets the display count to zero or P1 (according to programming). In normal operation the colon illuminates whenever relay 1 is active. In P2 Set mode the colon illuminates whenever relay 2 is active.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Predetermining Counter - 7922 - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Electronic Predetermining Counter
7922
Electronic Predetermining Counter 7922
This versatile counter with prescaling can be configured for quadrature or uni-directional inputs, dual preset or single preset with batch preset. Reset can be automatic, manual or electronic with a sink (NPN) or source (PNP) input. The display is a supertwist high visibility backlit LCD which can be viewed from any angle. The count is on the main display and the preset value (or batch preset) is on the lower display. Simple programming via menu driven display Quadrature input High visibility supertwist LCD display can be viewed from any angle Backlight programmable ON, OFF or AUTO 40 years data retention with no power Programmable decimal point up to 3 places Operates from 85-265VAC or 10-26VDC 12VDC output to drive a sensor (when AC powered) Opto-isolated inputs Wide range of prescaling Output relay contacts rated at 5A Output can be set to latch or pulse with programmable pulse duration Environmental protection to IP65 Standard DIN housing CE, UL and cUL approved All programming, reset and presetting can be carried out from the front panel. When powered from an AC supply, there is a 12VDC output to drive a sensor. The key below each digit sets the P1 or P2 (or batch) preset value on the lower display. The red reset key resets the display count to zero or P1 (according to programming). In normal operation the colon illuminates whenever relay 1 is active. In P2 Set mode the colon illuminates whenever relay 2 is active.

This versatile counter with prescaling can be configured for quadrature or uni-directional inputs, dual preset or single preset with batch preset. Reset can be automatic, manual or electronic with a sink (NPN) or source (PNP) input.

The display is a supertwist high visibility backlit LCD which can be viewed from any angle. The count is on the main display and the preset value (or batch preset) is on the lower display.

  • Simple programming via menu driven display
  • Quadrature input
  • High visibility supertwist LCD display can be viewed from any angle
  • Backlight programmable ON, OFF or AUTO
  • 40 years data retention with no power
  • Programmable decimal point up to 3 places
  • Operates from 85-265VAC or 10-26VDC
  • 12VDC output to drive a sensor (when AC powered)
  • Opto-isolated inputs
  • Wide range of prescaling
  • Output relay contacts rated at 5A
  • Output can be set to latch or pulse with programmable pulse duration
  • Environmental protection to IP65
  • Standard DIN housing
  • CE, UL and cUL approved

All programming, reset and presetting can be carried out from the front panel. When powered from an AC supply, there is a 12VDC output to drive a sensor. The key below each digit sets the P1 or P2 (or batch) preset value on the lower display. The red reset key resets the display count to zero or P1 (according to programming). In normal operation the colon illuminates whenever relay 1 is active. In P2 Set mode the colon illuminates whenever relay 2 is active.

Supplier's Site
Lcd Prog Counter, 6 Digit, Dual Preset; No. Of Digits / Alpha Trumeter - 28W2701 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Prog Counter, 6 Digit, Dual Preset; No. Of Digits / Alpha Trumeter
28W2701
Lcd Prog Counter, 6 Digit, Dual Preset; No. Of Digits / Alpha Trumeter 28W2701
LCD PROG COUNTER, 6 DIGIT, DUAL PRESET; No. of Digits / Alpha:6; Digit Height:7mm; Supply Voltage Min:85VAC; Supply Voltage Max:265VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C RoHS Compliant: Yes

LCD PROG COUNTER, 6 DIGIT, DUAL PRESET; No. of Digits / Alpha:6; Digit Height:7mm; Supply Voltage Min:85VAC; Supply Voltage Max:265VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet
Timer/Counter - 50016442 - Radwell International
Willingboro, NJ, United States
Timer/Counter
50016442
Timer/Counter 50016442
COUNTER, 6-DIGIT, LCD, PRESET, 85-265 VAC OR 10-26 VDC, (2) PNP/NPN INPUTS, DUAL RELAY OUTPUT, 1/16TH DIN HOUSING. FREE 2 YEAR RADWELL WARRANTY

COUNTER, 6-DIGIT, LCD, PRESET, 85-265 VAC OR 10-26 VDC, (2) PNP/NPN INPUTS, DUAL RELAY OUTPUT, 1/16TH DIN HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Trumeter Company, Inc. Newark, An Avnet Company Radwell International
Product Category Digital Counters Digital Counters Electromechanical Counters
Product Number 7922 28W2701 50016442
Product Name Electronic Predetermining Counter Lcd Prog Counter, 6 Digit, Dual Preset; No. Of Digits / Alpha Trumeter Timer/Counter
Features Data Logger or Recorder
Operating Temperature 14 to 140 F (-10 to 60 C) 14 to ? F (-10 to ? C)
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
Reset Manual; Auto
Unlock Full Specs
to access all available technical data