Trumeter Company, Inc. AC Electromechanical Hour Meter 711 Series

Description
The Redington 711 Series provides a family of compact 7 figure, AC Hour Meters. Models are available in the standard industry housings, 2- Hole rectangular, flush-round and flush-rectangular. A choice of two rectangular panel cutouts are offered 1.45” X 0.95’’ [36.8mm X 24.1mm] or 1.45” X 0.87” [36.8mm X 2.1mm]. The Round meter has a panel cutout of 1.99” [50.5mm]. Features 7 figure, 99999.99 Various voltage inputs Quartz accuracy (DC) Large figures, 0.14” [3.6mm]
Datasheet
Description
The Redington 711 Series provides a family of compact 7 figure, AC Hour Meters. Models are available in the standard industry housings, 2- Hole rectangular, flush-round and flush-rectangular. A choice of two rectangular panel cutouts are offered 1.45” X 0.95’’ [36.8mm X 24.1mm] or 1.45” X 0.87” [36.8mm X 2.1mm]. The Round meter has a panel cutout of 1.99” [50.5mm]. Features 7 figure, 99999.99 Various voltage inputs Quartz accuracy (DC) Large figures, 0.14” [3.6mm]
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Electromechanical Hour Meter - 711 Series - Trumeter Company, Inc.
Deerfield Beach, FL, USA
AC Electromechanical Hour Meter
711 Series
AC Electromechanical Hour Meter 711 Series
The Redington 711 Series provides a family of compact 7 figure, AC Hour Meters. Models are available in the standard industry housings, 2- Hole rectangular, flush-round and flush-rectangular. A choice of two rectangular panel cutouts are offered 1.45” X 0.95’’ [36.8mm X 24.1mm] or 1.45” X 0.87” [36.8mm X 2.1mm]. The Round meter has a panel cutout of 1.99” [50.5mm]. Features 7 figure, 99999.99 Various voltage inputs Quartz accuracy (DC) Large figures, 0.14” [3.6mm]

The Redington 711 Series provides a family of compact 7 figure, AC Hour Meters. Models are available in the standard industry housings, 2- Hole rectangular, flush-round and flush-rectangular. A choice of two rectangular panel cutouts are offered 1.45” X 0.95’’ [36.8mm X 24.1mm] or 1.45” X 0.87” [36.8mm X 2.1mm]. The Round meter has a panel cutout of 1.99” [50.5mm].

Features

  • 7 figure, 99999.99
  • Various voltage inputs
  • Quartz accuracy (DC)
  • Large figures, 0.14” [3.6mm]
Supplier's Site Datasheet

Technical Specifications

  Trumeter Company, Inc.
Product Category Electromechanical Timers
Product Number 711 Series
Product Name AC Electromechanical Hour Meter
Operating Temperature -22 to 180 F (-30 to 82 C)
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
Direction Up Count
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZ-3-PK-3 - Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electromechanical
View Details
Type 84.02 - SMARTimer 16A - 840200240000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Time Switches - 101224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Timer Module, 24H, Spdt, 15A, Spade; Product Range Trumeter - 37AJ7721 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
2 suppliers