Trumeter Company, Inc. Electromechanical Hour Meter 710 Series

Description
The 710 Series AC hour meters and minute meters are widely used in panel applications where number size and visibility are critical. Its tough, Lexan bezel and distinctive styling enhance appearance and durability. Available in 5 figure reset or 6 figure non-reset versions. UL, CE and ROHS compliant. Features Large figures Tough, Lexan case Non-reset Bracket mount Mounting bracet (721-0003) Heavy duty splash proof kit (721-0018) Gasket (721-0004)
Datasheet
Description
The 710 Series AC hour meters and minute meters are widely used in panel applications where number size and visibility are critical. Its tough, Lexan bezel and distinctive styling enhance appearance and durability. Available in 5 figure reset or 6 figure non-reset versions. UL, CE and ROHS compliant. Features Large figures Tough, Lexan case Non-reset Bracket mount Mounting bracet (721-0003) Heavy duty splash proof kit (721-0018) Gasket (721-0004)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Hour Meter - 710 Series - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Electromechanical Hour Meter
710 Series
Electromechanical Hour Meter 710 Series
The 710 Series AC hour meters and minute meters are widely used in panel applications where number size and visibility are critical. Its tough, Lexan bezel and distinctive styling enhance appearance and durability. Available in 5 figure reset or 6 figure non-reset versions. UL, CE and ROHS compliant. Features Large figures Tough, Lexan case Non-reset Bracket mount Mounting bracet (721-0003) Heavy duty splash proof kit (721-0018) Gasket (721-0004)

The 710 Series AC hour meters and minute meters are widely used in panel applications where number size and visibility are critical. Its tough, Lexan bezel and distinctive styling enhance appearance and durability. Available in 5 figure reset or 6 figure non-reset versions. UL, CE and ROHS compliant.

Features

  • Large figures
  • Tough, Lexan case
  • Non-reset
  • Bracket mount
  • Mounting bracet (721-0003)
  • Heavy duty splash proof kit (721-0018)
  • Gasket (721-0004)
Supplier's Site Datasheet

Technical Specifications

  Trumeter Company, Inc.
Product Category Electromechanical Timers
Product Number 710 Series
Product Name Electromechanical Hour Meter
Operating Temperature -20 to 160 F (-29 to 71 C)
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
Direction Up Count
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZA-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Relay, Timer, Spdt, 0.05S-10Days, 240V; Product Range Finder - 08X7293 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
2 suppliers
Time Switches - 101222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Timer/Counter - 170598095 - Radwell International
Specs
Instrument Type Timer
Technology Electromechanical
View Details
2 suppliers