LCD COUNTER, 6 DIGIT, 6MM, 2.6 TO 3.4VDC; No. of Digits / Alpha:6; Digit Height:6mm; Supply Voltage Min:2.6VDC; Supply Voltage Max:3.4VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C RoHS Compliant: Yes
7000 SERIES, 7 DIGIT PCB MOUNT, 12VDC ELECTROMECHANICAL COUNTER, 10 COUNTS PER SECOND, 6 DIG LCD CNTR PCB MNT. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters |
| Product Number | 37AJ7734 | 170597235 |
| Product Name | Lcd Counter, 6 Digit, 6Mm, 2.6 To 3.4Vdc; No. Of Digits / Alpha Trumeter | Timer/Counter |
| Operating Temperature | 14 to ? F (-10 to ? C) |