TRUMETER ELECTRICAL COUNTER, 8MM 8-DIGIT LCD, 3-30 VDC INPUT, REMOTE RESET, RECTANGULAR FLUSH MOUNT WITH CLIP, SCREW TERMINALS.. FREE 2 YEAR RADWELL WARRANTY
LCD COUNTER; No. of Digits / Alpha:8; Digit Height:8mm; Supply Voltage Min:3VDC; Supply Voltage Max:30VDC; Panel Cutout Height:22.6mm; Panel Cutout Width:45.5mm; Operating Temperature Min:-20°C; Operating Temperature Max:60°C RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Counters | Digital Counters |
| Product Number | 52844272 | 74R5331 |
| Product Name | Timer/Counter | Lcd Counter; No. Of Digits / Alpha Trumeter |
| Operating Temperature | -4 to 140 F (-20 to 60 C) |