COUNTER, 8-DIGIT LCD; No. of Digits / Alpha:8; Digit Height:8mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:22.6mm; Panel Cutout Width:45.5mm; Operating Temperature Min:-20°C; Operating Temperature Max:60°C RoHS Compliant: Yes
6300 SERIES, 8 DIGIT LCD COUNTER, DRY CONTACT INPUT 40/150HZ), FRONT PANEL RESET, 1/32ND DIN HOUSING, 5003-013 - GASKET, ALL 63 MODELS, CTR, 40HZ/150HZ, SWITCH, FPRST. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters |
| Product Number | 41T0103 | 64854908 |
| Product Name | Counter, 8-Digit Lcd; No. Of Digits / Alpha Trumeter | Timer/Counter |
| Operating Temperature | -4 to 140 F (-20 to 60 C) |