Trumeter Company, Inc. Lcd Counter, 8-Digit; No. Of Digits / Alpha Trumeter 6300-0500-0000

Description
LCD COUNTER, 8-DIGIT; No. of Digits / Alpha:8; Digit Height:8mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:22.6mm; Panel Cutout Width:45.5mm; Operating Temperature Min:-20°C; Operating Temperature Max:60°C RoHS Compliant: Yes
Description
LCD COUNTER, 8-DIGIT; No. of Digits / Alpha:8; Digit Height:8mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:22.6mm; Panel Cutout Width:45.5mm; Operating Temperature Min:-20°C; Operating Temperature Max:60°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lcd Counter, 8-Digit; No. Of Digits / Alpha Trumeter - 05N0096 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Counter, 8-Digit; No. Of Digits / Alpha Trumeter
05N0096
Lcd Counter, 8-Digit; No. Of Digits / Alpha Trumeter 05N0096
LCD COUNTER, 8-DIGIT; No. of Digits / Alpha:8; Digit Height:8mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:22.6mm; Panel Cutout Width:45.5mm; Operating Temperature Min:-20°C; Operating Temperature Max:60°C RoHS Compliant: Yes

LCD COUNTER, 8-DIGIT; No. of Digits / Alpha:8; Digit Height:8mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:22.6mm; Panel Cutout Width:45.5mm; Operating Temperature Min:-20°C; Operating Temperature Max:60°C RoHS Compliant: Yes

Supplier's Site
Timer/Counter - 52844267 - Radwell International
Willingboro, NJ, United States
Timer/Counter
52844267
Timer/Counter 52844267
LCD COUNTER, 6300 SERIES, 8 DIGIT, REMOTE RESET, 1/32ND DIN HOUSING, 5003 - 013 - GASKET, ALL 63 MODELS, CTR, 40 HZ / 150 HZ, DRY CONTACT PROG. FREE 2 YEAR RADWELL WARRANTY

LCD COUNTER, 6300 SERIES, 8 DIGIT, REMOTE RESET, 1/32ND DIN HOUSING, 5003 - 013 - GASKET, ALL 63 MODELS, CTR, 40 HZ / 150 HZ, DRY CONTACT PROG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Digital Counters Electromechanical Counters
Product Number 05N0096 52844267
Product Name Lcd Counter, 8-Digit; No. Of Digits / Alpha Trumeter Timer/Counter
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data