ROTARY LENGTH MEASURING COUNTER, FEET, 1:1 GEAR RATIO, TOP COMING COUNT DIRECTION, ALSO USED WITH 2300/2400/2700 SERIES ASSEMBLIES, 32DIN-ENC - NEMA 4X ENCLOSURE, 3602 999999 FT 1:1 TC. FREE 2 YEAR RADWELL WARRANTY
TOTALIZING COUNTER, 6DIGIT, 6.4MM, 1:1; No. of Digits / Alpha:6; Digit Height:6.4mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C; Product Range:3602 Series RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Counters | Digital Counters |
| Product Number | 164973684 | 37AJ7731 |
| Product Name | Timer/Counter | Totalizing Counter, 6Digit, 6.4Mm, 1 Trumeter |
| Operating Temperature | 14 to ? F (-10 to ? C) |