TOTALIZING COUNTER, AC/DC, LCD, 3400 SERIES, 20-300 VAC, 10-300 VDC, 40 HZ, ANALOGUE DISPLAY, 8 DIGITS, SPADE TERMINALS, 0 TO 9999999.9 H MEASUREMENT RANGE, PANEL MOUNT, -40 TO +85 DEGREE C, IP66. FREE 2 YEAR RADWELL WARRANTY
LCD COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:20VAC; Supply Voltage Max:300VAC; Panel Cutout Height:24.1mm; Panel Cutout Width:36.8mm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Counters | Digital Counters |
| Product Number | 52844143 | 05N0078 |
| Product Name | Timer/Counter | Lcd Counter; No. Of Digits / Alpha Trumeter |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |