Trumeter Company, Inc. Electromechanical Counter 10 Series

Description
A 6 figure general purpose, rugged, electromechanical counter, either panel or base mounted, with manual knob reset, key reset, or non-reset. Frame and housing provides rigid support for accurate alignment and trouble-free use. Distinctive numerals enhance visibility under adverse viewing conditions. UL, CE and ROHS compliant. Features Panel or base mount Rigid support for accurate alignment Enhanced visibility Manual knob, key or thumb wheel reset
Datasheet
Description
A 6 figure general purpose, rugged, electromechanical counter, either panel or base mounted, with manual knob reset, key reset, or non-reset. Frame and housing provides rigid support for accurate alignment and trouble-free use. Distinctive numerals enhance visibility under adverse viewing conditions. UL, CE and ROHS compliant. Features Panel or base mount Rigid support for accurate alignment Enhanced visibility Manual knob, key or thumb wheel reset
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Counter - 10 Series - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Electromechanical Counter
10 Series
Electromechanical Counter 10 Series
A 6 figure general purpose, rugged, electromechanical counter, either panel or base mounted, with manual knob reset, key reset, or non-reset. Frame and housing provides rigid support for accurate alignment and trouble-free use. Distinctive numerals enhance visibility under adverse viewing conditions. UL, CE and ROHS compliant. Features Panel or base mount Rigid support for accurate alignment Enhanced visibility Manual knob, key or thumb wheel reset

A 6 figure general purpose, rugged, electromechanical counter, either panel or base mounted, with manual knob reset, key reset, or non-reset. Frame and housing provides rigid support for accurate alignment and trouble-free use. Distinctive numerals enhance visibility under adverse viewing conditions. UL, CE and ROHS compliant.

Features

  • Panel or base mount
  • Rigid support for accurate alignment
  • Enhanced visibility
  • Manual knob, key or thumb wheel reset
Supplier's Site Datasheet

Technical Specifications

  Trumeter Company, Inc.
Product Category Electromechanical Counters
Product Number 10 Series
Product Name Electromechanical Counter
Operating Temperature -15 to 140 F (-26 to 60 C)
Number of Functions Single
Direction Up Count
Reset Manual
Signal Input Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610DC110 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
Timer/Counter - 22483272 - Radwell International
Specialty Product Technologies
View Details