ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:5; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:3.3mm; Panel Cutout Width:9.7mm; Operating Temperature Min:-26°C; Product Range:- RoHS Compliant: Yes
COUNTER ELECTROMECHANICAL, 5 DIGIT STROKE COUNTER, RIGHT HANDED. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters |
| Product Number | 67P3135 | 52844029 |
| Product Name | Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter | Timer/Counter |
| Operating Temperature | -15 to ? F (-26 to ? C) |