Our newly designed and patented, Perfect Punch & Die Set® comes from extensive surveys with Tool & Die Makers and Machinists who use this type of product. They suggested that the punching surface be enlarged to accommodate larger shims and gaskets. Also, they asked that the smaller, most used punches be at the front of the set to allow maximum use of the surface area. Our new design offers those changes as well as other distinct advantages over any other Punch & Die Set on the market.
Advantages:
Ready to Use Out of The Box - the accuracy you expect when purchasing a quality tool. No need to "size" each hole before using the TBI Perfect Punch & Die & Set® (Other sets require you to punch thru the plastic several times to align the holes. This process could crack the plastic before your set is ready to use). All of our sets are tested at the factory to insure perfect alignment.
25% Larger Surface Area - in fact our 4-3/8" x 3" surface allows you to punch a 1/4" hole up to 3-3/8" from the edge of a shim or gasket. All other sets are limited to less than 3/4" from the edge for the same size hole!
More Stability - larger punches are located closer to the center of the die for greater stability when more force is needed to punch the larger holes.
Heavier Cast Acrylic Top - our plastic acrylic top is made from extra heavy cast acrylic material (25% thicker than any other punch & die set). This will ensure an accurate line for the punch and helps eliminate cracking and breakage.
Heavy Duty Carrying Case - protects your punches from nicks while keeping your set secure in this sturdy carrying case.
Trinity brand industries punch & die sets are offered in both English and Metric sizes.
9 PC. Metric Punch & Die Set 19.5, 16.5, 13.5, 11.5, 10.0, 8.5, 7.0, 5.0, 3.5 m
| Trinity Brand Industries | |
|---|---|
| Product Category | Die Sets |
| Product Number | MSP-9 |