The 16-gage, medium duty pillow block mounted bearings have been developed for medium duty use. Engineered in galvanized steel, they are available with a variety of self-aligning reservoir bearings and come with either an oil cup or grease fitting.
| Triangle Manufacturing Company | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | BCE12G |
| Product Name | Grease Fit Pillow Block Mounted Bearing |
| Bearing Type | Plain |
| Bearing / Housing Features | Self-aligning |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 0.7500 inch (19.05 mm) |
| Bearing | Bronze |