Triad Magnetics PC Mount - Plug-In Printed Circuit Audio Transformers TY-145P

Description
Triad produces a wide assortment of audio transformers for use in printed circuit designs. These transformers fill a broad application spectrum in the audio industry. Triad audio printed circuit transformers are used in line matching, telephone coupling, pulse trigger, interstage, output, isolation and input applications.
Request a Quote
Description
Triad produces a wide assortment of audio transformers for use in printed circuit designs. These transformers fill a broad application spectrum in the audio industry. Triad audio printed circuit transformers are used in line matching, telephone coupling, pulse trigger, interstage, output, isolation and input applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Triad Magnetics Transformer, part number 02F477, is designed for audio applications and features a 1:1 turns ratio with primary and secondary impedances of 600 ohms. It supports a maximum power of 100 mW and operates within a frequency range of 200 Hz to 15 kHz. The transformer is suitable for various applications including line matching, telephone coupling, and isolation. It is RoHS compliant and has an isolation voltage rating of 1.5 kV. The plug-in terminals are designed for fixed mounting, ensuring ease of integration into printed circuit designs.

Datasheet Summary
Powered by GS/AI

The Triad Magnetics Transformer, part number 02F477, is designed for audio applications and features a 1:1 turns ratio with primary and secondary impedances of 600 ohms. It supports a maximum power of 100 mW and operates within a frequency range of 200 Hz to 15 kHz. The transformer is suitable for various applications including line matching, telephone coupling, and isolation. It is RoHS compliant and has an isolation voltage rating of 1.5 kV. The plug-in terminals are designed for fixed mounting, ensuring ease of integration into printed circuit designs.

Suppliers

Company
Product
Description
Supplier Links
PC Mount - Plug-In Printed Circuit Audio Transformers - TY-145P - Triad Magnetics
Perris, California, United States
PC Mount - Plug-In Printed Circuit Audio Transformers
TY-145P
PC Mount - Plug-In Printed Circuit Audio Transformers TY-145P
Triad produces a wide assortment of audio transformers for use in printed circuit designs. These transformers fill a broad application spectrum in the audio industry. Triad audio printed circuit transformers are used in line matching, telephone coupling, pulse trigger, interstage, output, isolation and input applications.

Triad produces a wide assortment of audio transformers for use in printed circuit designs. These transformers fill a broad application spectrum in the audio industry. Triad audio printed circuit transformers are used in line matching, telephone coupling, pulse trigger, interstage, output, isolation and input applications.

Supplier's Site
Audio Transformers - 237-1121-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
237-1121-ND
Audio Transformers 237-1121-ND
600CT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 15kHz Through Hole

600CT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 15kHz Through Hole

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
TY-145P
Transformers - Audio Transformers TY-145P
TRANSF 600 AUDIO CTAP/600 CTAP

TRANSF 600 AUDIO CTAP/600 CTAP

Supplier's Site
Transformer, 1 Triad Magnetics - 02F477 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1 Triad Magnetics
02F477
Transformer, 1 Triad Magnetics 02F477
TRANSFORMER, 1:1, 600/600; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:100mW; Frequency Max:15kHz; Isolation Voltage:1.5kV; Transformer Applications:Line Matching; Frequency Min:200Hz RoHS Compliant: Yes

TRANSFORMER, 1:1, 600/600; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:100mW; Frequency Max:15kHz; Isolation Voltage:1.5kV; Transformer Applications:Line Matching; Frequency Min:200Hz RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer, PC Audio;Plug-In;Pri:600 Ohms(CT);Sec:600 Ohms(CT);100mW;13/16In.L - 70218237 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, PC Audio;Plug-In;Pri:600 Ohms(CT);Sec:600 Ohms(CT);100mW;13/16In.L
70218237
Transformer, PC Audio;Plug-In;Pri:600 Ohms(CT);Sec:600 Ohms(CT);100mW;13/16In.L 70218237
TRIAD audio printed circuit transformers are used in line matching, telephone coupling, pulse trigger, driver, interstage, output, isolation and input applications. Frequency Response Ranges: 200-15,000 Hz. Impedance Matching: 10% over frequency range.

TRIAD audio printed circuit transformers are used in line matching, telephone coupling, pulse trigger, driver, interstage, output, isolation and input applications. Frequency Response Ranges: 200-15,000 Hz. Impedance Matching: 10% over frequency range.

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
TY-145P
Audio Transformers / Signal Transformers TY-145P
Audio Transformers / Signal Transformers AUDIO XFMR 600ct:600ct 15mADC 100mW PCB MOUNT/TY-145P

Audio Transformers / Signal Transformers AUDIO XFMR 600ct:600ct 15mADC 100mW PCB MOUNT/TY-145P

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number TY-145P 237-1121-ND TY-145P 02F477 70218237 TY-145P
Product Name PC Mount - Plug-In Printed Circuit Audio Transformers Audio Transformers Transformers - Audio Transformers Transformer, 1 Triad Magnetics Transformer, PC Audio;Plug-In;Pri:600 Ohms(CT);Sec:600 Ohms(CT);100mW;13/16In.L Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F48-750 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F120-020 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
3 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F24-045-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F20-300-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers