Triad Magnetics Miniature Impedance Matching Transformers - Red Spec SP-68

Description
Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.
Request a Quote Datasheet
Description
Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Impedance Matching Transformers - Red Spec - SP-68 - Triad Magnetics
Perris, California, United States
Miniature Impedance Matching Transformers - Red Spec
SP-68
Miniature Impedance Matching Transformers - Red Spec SP-68
Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.

Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.

Supplier's Site
Audio Transformers - 237-1153-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
237-1153-ND
Audio Transformers 237-1153-ND
10k Impedance Primary Ohms 10k, 2.5k/2.5k Impedance Secondary Ohms 2.1:1 Audio Transformer 300Hz ~ 100kHz Through Hole

10k Impedance Primary Ohms 10k, 2.5k/2.5k Impedance Secondary Ohms 2.1:1 Audio Transformer 300Hz ~ 100kHz Through Hole

Buy Now Datasheet
Audio Xfmr 10.0K Triad Magnetics - 97F1015 - Newark, An Avnet Company
Chicago, IL, United States
Audio Xfmr 10.0K Triad Magnetics
97F1015
Audio Xfmr 10.0K Triad Magnetics 97F1015
AUDIO XFMR 10.0K:10.0Kct* 1.0mADC 50mW ENCAPSULATED PCB MOUNT/SP-68 RoHS Compliant: Yes

AUDIO XFMR 10.0K:10.0Kct* 1.0mADC 50mW ENCAPSULATED PCB MOUNT/SP-68 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Audio Transformers
SP-68
Transformers - Audio Transformers SP-68
TRANS 10K/10KCT 2.5K SPLIT AUDIO

TRANS 10K/10KCT 2.5K SPLIT AUDIO

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
SP-68
Audio Transformers / Signal Transformers SP-68
Audio Transformers / Signal Transformers AUDIO XFMR 10.0K:10.0Kct* 1.0mADC 50mW ENCAPSULATED PCB MOUNT/SP-68

Audio Transformers / Signal Transformers AUDIO XFMR 10.0K:10.0Kct* 1.0mADC 50mW ENCAPSULATED PCB MOUNT/SP-68

Buy Now Datasheet
Audio Transformers - SP-68 - ODG (Origin Data Global)
Shenzhen, China
Audio Transformers
SP-68
Audio Transformers SP-68
TRANS 10K/10KCT 2.5K SPLIT AUDIO

TRANS 10K/10KCT 2.5K SPLIT AUDIO

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number SP-68 237-1153-ND 97F1015 SP-68 SP-68 SP-68
Product Name Miniature Impedance Matching Transformers - Red Spec Audio Transformers Audio Xfmr 10.0K Triad Magnetics Transformers - Audio Transformers Audio Transformers / Signal Transformers Audio Transformers
Category Signal Signal Signal Signal
Other Transformer Types / Applications Audio Audio Audio
Standards RoHS; MIL-STD; Mil-T-27E
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F56-110-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
PC Mount - Plug-In Printed Circuit Audio Transformers - TY-250P - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Isolation; Audio; Pulse Transformers
Mounting PCB/SMD
View Details
5 suppliers
Single Secondary Chassis Mount Power Transformers - F-272U - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
3 suppliers
PC Mount Split Pack™ Power Transformers - FS36-65 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers