Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.
600CT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 100kHz Through Hole
TRANSFORMER, 1:1, 600/600; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:50mW; Frequency Max:100kHz; Isolation Voltage:1kV; Transformer Applications:High Reliability; Frequency Min:300Hz RoHS Compliant: Yes
TRANSER 600 CT/ 600 CT AUDIO
Audio Transformers / Signal Transformers AUDIO XFMR 600ct:600ct 3.0mADC 50mW ENCAPSULATED PCB MOUNT/SP-67
TRANSER 600 CT/ 600 CT AUDIO
RIAD high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and constructed to meet the rigid requirements of MIL-T-27E. These transformers feature an epoxy molded case, gold-plated leads and exceptional operation from 300 Hz to 100 kHz. Specifications. Frequency Response Ranges: 300 Hz to 100 kHz. Plug-in terminals are precision spaced to provide fixed mounting centers. Red Spec transformers are hi-pot tested at 1,000 VRMS. Working Voltage: 150 VDC. Red Spec transformers feature small footprint base dimensions of 0.30 by 0.41 inch.
| Triad Magnetics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | SP-67 | 237-1152-ND | 78K9546 | SP-67 | SP-67 | SP-67 | 70218231 |
| Product Name | Miniature Impedance Matching Transformers - Red Spec | Audio Transformers | Transformer, 1 Triad Magnetics | Audio Transformers | Audio Transformers / Signal Transformers | Transformers - Audio Transformers | Transformer, PC Audio;Pri:600 Ohms (CT);Sec:600 Ohms (CT);MIL-T-27E;50mW;150VDC |
| Category | Signal | Signal | Signal | Signal | Signal | ||
| Other Transformer Types / Applications | Audio | Audio | Isolation | Isolation | |||
| Standards | RoHS; MIL-STD; Mil-T-27E |