STEP-UP/STEP-DOWN AUTO TRANSFORMER; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:250VA; Output Current:1.1A; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Product Range:N Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 81F2439 |
| Product Name | Step-Up/step-Down Auto Transformer; Voltage Function Triad Magnetics |
| Other Transformer Types / Applications | Isolation |