Triad Magnetics Step-Up/step-Down Auto Transformer; Voltage Function Triad Magnetics N150MG

Description
STEP-UP/STEP-DOWN AUTO TRANSFORMER; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:150VA; Output Current:650mA; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Product Range:N Series RoHS Compliant: Yes
Datasheet
Description
STEP-UP/STEP-DOWN AUTO TRANSFORMER; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:150VA; Output Current:650mA; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Product Range:N Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step-Up/step-Down Auto Transformer; Voltage Function Triad Magnetics - 81F2438 - Newark, An Avnet Company
Chicago, IL, United States
Step-Up/step-Down Auto Transformer; Voltage Function Triad Magnetics
81F2438
Step-Up/step-Down Auto Transformer; Voltage Function Triad Magnetics 81F2438
STEP-UP/STEP-DOWN AUTO TRANSFORMER; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:150VA; Output Current:650mA; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Product Range:N Series RoHS Compliant: Yes

STEP-UP/STEP-DOWN AUTO TRANSFORMER; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:150VA; Output Current:650mA; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Product Range:N Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 81F2438
Product Name Step-Up/step-Down Auto Transformer; Voltage Function Triad Magnetics
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Transformer (3.06 : 1 Ratio) - QPP0020 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E8 Hz
View Details
Step Down Transformers - 6-1611469-4 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details