Triad Magnetics Isolation Transformers and Autotransformers, Step Up, Step Down N-66A-B

Description
XFRMR ISOL 115V 230V-115V 250VA
Request a Quote Datasheet
Description
XFRMR ISOL 115V 230V-115V 250VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformers and Autotransformers, Step Up, Step Down - N-66A-B-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
N-66A-B-ND
Isolation Transformers and Autotransformers, Step Up, Step Down N-66A-B-ND
XFRMR ISOL 115V 230V-115V 250VA

XFRMR ISOL 115V 230V-115V 250VA

Buy Now Datasheet
Futian, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
N-66A-B
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down N-66A-B
TRANS 250VA 115V 2.17A CHASIS MT

TRANS 250VA 115V 2.17A CHASIS MT

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number N-66A-B-ND N-66A-B
Product Name Isolation Transformers and Autotransformers, Step Up, Step Down Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497-CD500 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 575 to 600 volts
Power Rating (VA) 500 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details