Triad Magnetics Audio Transformers MET-31-T

Description
600CT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 100kHz Through Hole
Request a Quote Datasheet
Description
600CT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 100kHz Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformers - 237-1469-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
237-1469-ND
Audio Transformers 237-1469-ND
600CT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 100kHz Through Hole

600CT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 100kHz Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
MET-31-T
Audio Transformers / Signal Transformers MET-31-T
Audio Transformers / Signal Transformers MET-31-T; IMPEDANCE MATCHING TRANSFORMER - 600 CT to 600 CT

Audio Transformers / Signal Transformers MET-31-T; IMPEDANCE MATCHING TRANSFORMER - 600 CT to 600 CT

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
MET-31-T
Transformers - Audio Transformers MET-31-T
TRANSFORMER 600CT:600CT 3.0MADC

TRANSFORMER 600CT:600CT 3.0MADC

Supplier's Site
Audio Transformer, 600 Ohm, Through Hole; Turns Ratio Triad Magnetics - 55X4626 - Newark, An Avnet Company
Chicago, IL, United States
Audio Transformer, 600 Ohm, Through Hole; Turns Ratio Triad Magnetics
55X4626
Audio Transformer, 600 Ohm, Through Hole; Turns Ratio Triad Magnetics 55X4626
AUDIO TRANSFORMER, 600 OHM, THROUGH HOLE; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:50mW; Frequency Max:100kHz; Isolation Voltage:1kV; DC Resistance Primary:70ohm; Frequency Min:300Hz RoHS Compliant: Yes

AUDIO TRANSFORMER, 600 OHM, THROUGH HOLE; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:50mW; Frequency Max:100kHz; Isolation Voltage:1kV; DC Resistance Primary:70ohm; Frequency Min:300Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number 237-1469-ND MET-31-T MET-31-T 55X4626
Product Name Audio Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers Audio Transformer, 600 Ohm, Through Hole; Turns Ratio Triad Magnetics
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
Balun - 2312-QPP0021TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - F36-350-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers