Triad Magnetics CST206/CST306 Series High Frequency Current Sense Transformers CST206-3A

Description
Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively over the frequency range of 20 kHz - 200 kHz. They are constructed of UL rated 130 ºC materials. Both models are available with a center tap option.
Request a Quote Datasheet
Description
Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively over the frequency range of 20 kHz - 200 kHz. They are constructed of UL rated 130 ºC materials. Both models are available with a center tap option.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CST206/CST306 Series High Frequency Current Sense Transformers - CST206-3A - Triad Magnetics
Perris, California, United States
CST206/CST306 Series High Frequency Current Sense Transformers
CST206-3A
CST206/CST306 Series High Frequency Current Sense Transformers CST206-3A
Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively over the frequency range of 20 kHz - 200 kHz. They are constructed of UL rated 130 ºC materials. Both models are available with a center tap option.

Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor.
These transformers are very reliable and operate effectively over the frequency range of 20 kHz - 200 kHz. They are constructed of UL rated 130 ºC materials. Both models are available with a center tap option.

Supplier's Site
Current Sense Transformers - 237-1100-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
237-1100-ND
Current Sense Transformers 237-1100-ND
70A Current Sense Transformer 20kHz ~ 200kHz 12.4Ohm Max 130mH Through Hole

70A Current Sense Transformer 20kHz ~ 200kHz 12.4Ohm Max 130mH Through Hole

Buy Now Datasheet
Transformer;Current Sense;Ind 130mH;Cur70A;PCB;DCR 12.4 Ohms - 70218493 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Current Sense;Ind 130mH;Cur70A;PCB;DCR 12.4 Ohms
70218493
Transformer;Current Sense;Ind 130mH;Cur70A;PCB;DCR 12.4 Ohms 70218493
Switch Mode⁄High Frequency - Current Sense Transformers, 20 to 200 kHz Designed for switching power supply applications, TRIAD current sense inductors from Triad Magnetics are used to detect the current passing through a conductor. These inductors are very reliable and operate effectively over the frequency range of 20 kHz-200 kHz. They are constructed of UL rated 130°C materials. Both models are available with a center tap option. Derate ET Product by 32% for 50 kHz, 52% for 100kHz and 50% for Unidirectional Operation Rated Primary Current Renders Approximately 40°C Temperature Rise CST-206 Models Have Maximum Recommended Terminating Resistance of 1 Ohm Per Turn Made in China

Switch Mode⁄High Frequency - Current Sense Transformers, 20 to 200 kHz
Designed for switching power supply applications, TRIAD current sense inductors from Triad Magnetics are used to detect the current passing through a conductor. These inductors are very reliable and operate effectively over the frequency range of 20 kHz-200 kHz. They are constructed of UL rated 130°C materials. Both models are available with a center tap option.

  • Derate ET Product by 32% for 50 kHz, 52% for 100kHz and 50% for Unidirectional Operation
  • Rated Primary Current Renders Approximately 40°C Temperature Rise
  • CST-206 Models Have Maximum Recommended Terminating Resistance of 1 Ohm Per Turn
  • Made in China
Supplier's Site
Current Sense Transformer; Turns Ratio Triad Magnetics - 89M4944 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Transformer; Turns Ratio Triad Magnetics
89M4944
Current Sense Transformer; Turns Ratio Triad Magnetics 89M4944
CURRENT SENSE TRANSFORMER; Turns Ratio:1:300; Inductance:130mH; Primary Current:70A; ET Constant:6000Vµs; Frequency Range:20kHz to 200kHz; DC Resistance Secondary:12.4ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant: Yes

CURRENT SENSE TRANSFORMER; Turns Ratio:1:300; Inductance:130mH; Primary Current:70A; ET Constant:6000Vµs; Frequency Range:20kHz to 200kHz; DC Resistance Secondary:12.4ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Current Sense Transformers
CST206-3A
Transformers - Current Sense Transformers CST206-3A
CURR SENSE XFMR 70A T/H

CURR SENSE XFMR 70A T/H

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number CST206-3A 237-1100-ND 70218493 89M4944 CST206-3A
Product Name CST206/CST306 Series High Frequency Current Sense Transformers Current Sense Transformers Transformer;Current Sense;Ind 130mH;Cur70A;PCB;DCR 12.4 Ohms Current Sense Transformer; Turns Ratio Triad Magnetics Transformers - Current Sense Transformers
Category Signal Signal Signal
Other Transformer Types / Applications Current-Sense; Switch Mode Transformers Current-Sense Isolation Current-Sense
Operating Frequency 20 to 200000 Hz 20000 to 200000 Hz 20000 to 200000 Hz 20000 to 200000 Hz 20000 to 200000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F3-16 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - FS16-1250-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F16-400 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-122X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers