Triad Magnetics CST206/CST306 Series High Frequency Current Sense Transformers CST206-1A

Description
Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively over the frequency range of 20 kHz - 200 kHz. They are constructed of UL rated 130 ºC materials. Both models are available with a center tap option.
Request a Quote Datasheet
Description
Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively over the frequency range of 20 kHz - 200 kHz. They are constructed of UL rated 130 ºC materials. Both models are available with a center tap option.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CST206/CST306 Series High Frequency Current Sense Transformers - CST206-1A - Triad Magnetics
Perris, California, United States
CST206/CST306 Series High Frequency Current Sense Transformers
CST206-1A
CST206/CST306 Series High Frequency Current Sense Transformers CST206-1A
Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively over the frequency range of 20 kHz - 200 kHz. They are constructed of UL rated 130 ºC materials. Both models are available with a center tap option.

Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor.
These transformers are very reliable and operate effectively over the frequency range of 20 kHz - 200 kHz. They are constructed of UL rated 130 ºC materials. Both models are available with a center tap option.

Supplier's Site
Current Sense Transformers - 237-1096-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
237-1096-ND
Current Sense Transformers 237-1096-ND
110A Current Sense Transformer 20kHz ~ 200kHz 580mOhm Max 14mH Through Hole

110A Current Sense Transformer 20kHz ~ 200kHz 580mOhm Max 14mH Through Hole

Buy Now Datasheet
Transformers - Current Sense Transformers - 977335-CST206-1A - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Current Sense Transformers
977335-CST206-1A
Transformers - Current Sense Transformers 977335-CST206-1A
Win Source Part Number: 977335-CST206-1A Category: Transformers>Current Sense Transformers Series: CST Type: Non-Invasive (Solid Core) Termination Style: PC Pin Package: Bulk Inductance: 14 mH Height - Seated (Max): 1.225" (31.12mm) Standard Package: 1 Frequency Range: 20kHz ~ 200kHz Mounting Type: Through Hole DC Resistance (DCR): 580mOhm Max Dimension: 1.075" L x 0.400" W (27.31mm x 10.16mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable Current Rating (Amps): 110 A ET (Volt-Time): 2000VµS REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Triad Magnetics Other Names: CST2061A,237-1096,23 7-1096-NDR

Win Source Part Number: 977335-CST206-1A
Category: Transformers>Current Sense Transformers
Series: CST
Type: Non-Invasive (Solid Core)
Termination Style: PC Pin
Package: Bulk
Inductance: 14 mH
Height - Seated (Max): 1.225" (31.12mm)
Standard Package: 1
Frequency Range: 20kHz ~ 200kHz
Mounting Type: Through Hole
DC Resistance (DCR): 580mOhm Max
Dimension: 1.075" L x 0.400" W (27.31mm x 10.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
Current Rating (Amps): 110 A
ET (Volt-Time): 2000VµS
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Triad Magnetics
Other Names: CST2061A,237-1096,237-1096-NDR

Buy Now Datasheet
110A 200kHz Current Sense Transformer - 163-CST206-1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
110A 200kHz Current Sense Transformer
163-CST206-1A
110A 200kHz Current Sense Transformer 163-CST206-1A
110A Current Sense Transformer, 100:1, 200kHz, Thru-Hole Product overview: CST206-1A from Triad Magnetics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110A, 200kHz. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 110A, 200kHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-CST206-1A can be used for catalog matching and distributor lookup.

110A Current Sense Transformer, 100:1, 200kHz, Thru-Hole Product overview: CST206-1A from Triad Magnetics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110A, 200kHz. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 110A, 200kHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-CST206-1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Current Sense Transformers
CST206-1A
Transformers - Current Sense Transformers CST206-1A
CURR SENSE XFMR 110A T/H

CURR SENSE XFMR 110A T/H

Supplier's Site
Transformer;Current Sense;Ind 14mH;Cur 110A;PCB;DCR 0.58 Ohms - 70218491 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Current Sense;Ind 14mH;Cur 110A;PCB;DCR 0.58 Ohms
70218491
Transformer;Current Sense;Ind 14mH;Cur 110A;PCB;DCR 0.58 Ohms 70218491
Switch Mode⁄High Frequency Current Sense Transformers, 110 Arms Current Primary Designed for switching power supply applications, TRIAD current sense inductors from Triad Magnetics are used to detect the current passing through a conductor. These inductors are very reliable and operate effectively over the frequency range of 20 kHz-200 kHz. They are constructed of UL rated 130°C materials. Both models are available with a center tap option. Derate ET Product by 32% for 50 kHz, 52% for 100kHz and 50% for Unidirectional Operation Rated Primary Current Renders Approximately 40°C Temperature Rise CST-206 Models Have Maximum Recommended Terminating Resistance of 1 Ohm Per Turn Made in China

Switch Mode⁄High Frequency Current Sense Transformers, 110 Arms Current Primary
Designed for switching power supply applications, TRIAD current sense inductors from Triad Magnetics are used to detect the current passing through a conductor. These inductors are very reliable and operate effectively over the frequency range of 20 kHz-200 kHz. They are constructed of UL rated 130°C materials. Both models are available with a center tap option.

  • Derate ET Product by 32% for 50 kHz, 52% for 100kHz and 50% for Unidirectional Operation
  • Rated Primary Current Renders Approximately 40°C Temperature Rise
  • CST-206 Models Have Maximum Recommended Terminating Resistance of 1 Ohm Per Turn
  • Made in China
Supplier's Site
Current Sense Transformers - CST206-1A - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
CST206-1A
Current Sense Transformers CST206-1A
CURR SENSE XFMR 110A T/H

CURR SENSE XFMR 110A T/H

Supplier's Site Datasheet
Current Sense Transformer; Turns Ratio Triad Magnetics - 89M4940 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Transformer; Turns Ratio Triad Magnetics
89M4940
Current Sense Transformer; Turns Ratio Triad Magnetics 89M4940
CURRENT SENSE TRANSFORMER; Turns Ratio:1:100; Inductance:14mH; Primary Current:110A; ET Constant:2000Vµs; Frequency Range:20kHz to 200kHz; DC Resistance Secondary:0.58ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant: Yes

CURRENT SENSE TRANSFORMER; Turns Ratio:1:100; Inductance:14mH; Primary Current:110A; ET Constant:2000Vµs; Frequency Range:20kHz to 200kHz; DC Resistance Secondary:0.58ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number CST206-1A 237-1096-ND 977335-CST206-1A 163-CST206-1A CST206-1A 70218491 CST206-1A 89M4940
Product Name CST206/CST306 Series High Frequency Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers 110A 200kHz Current Sense Transformer Transformers - Current Sense Transformers Transformer;Current Sense;Ind 14mH;Cur 110A;PCB;DCR 0.58 Ohms Current Sense Transformers Current Sense Transformer; Turns Ratio Triad Magnetics
Category Signal Signal Signal Signal Signal Signal
Other Transformer Types / Applications Current-Sense; Switch Mode Transformers Current-Sense Isolation Non-Invasive (Solid Core) Current-Sense
Operating Frequency 20 to 200000 Hz 20000 to 200000 Hz 200000 Hz 20000 to 200000 Hz 20000 to 200000 Hz 20000 to 200000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F24-045 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Power Transformers - FP56-100-B-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Flat Pack™ Power Transformers - FP88-28 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
4 suppliers
13.5 Volts (V) Output Voltage (DC) and Positive Polarity Center Interchangeable Input Plug Wall Plug-In Switch Mode Power Supply - WMX135-1780 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Switch Mode Transformers
Operating Frequency 50 to 60 Hz
View Details