Triad Magnetics CST Series Low Frequency Current Sense Transformers CST-1030

Description
Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively between 50 - 60 Hz. They are constructed of UL rated 130 ºC materials.
Request a Quote Datasheet
Description
Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively between 50 - 60 Hz. They are constructed of UL rated 130 ºC materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CST Series Low Frequency Current Sense Transformers - CST-1030 - Triad Magnetics
Perris, California, United States
CST Series Low Frequency Current Sense Transformers
CST-1030
CST Series Low Frequency Current Sense Transformers CST-1030
Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively between 50 - 60 Hz. They are constructed of UL rated 130 ºC materials.

Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively between 50 - 60 Hz. They are constructed of UL rated 130 ºC materials.

Supplier's Site
Current Sense Transformers - 237-1618-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
237-1618-ND
Current Sense Transformers 237-1618-ND
30A Current Sense Transformer 50/60Hz 46Ohm Through Hole

30A Current Sense Transformer 50/60Hz 46Ohm Through Hole

Buy Now Datasheet
Current Sense Transformers - CST-1030 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
CST-1030
Current Sense Transformers CST-1030
CURR SENSE XFMR 30A T/H

CURR SENSE XFMR 30A T/H

Supplier's Site Datasheet
Futian, China
Transformers - Current Sense Transformers
CST-1030
Transformers - Current Sense Transformers CST-1030
CURR SENSE XFMR 30A T/H

CURR SENSE XFMR 30A T/H

Supplier's Site
Current Sense Transformer; Turns Ratio Triad Magnetics - 89M4939 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Transformer; Turns Ratio Triad Magnetics
89M4939
Current Sense Transformer; Turns Ratio Triad Magnetics 89M4939
CURRENT SENSE TRANSFORMER; Turns Ratio:1CT:1CT; Inductance:-; Primary Current:30A; ET Constant:-; Frequency Range:50Hz to 60Hz; DC Resistance Secondary:46ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole; Weight:30g RoHS Compliant: Yes

CURRENT SENSE TRANSFORMER; Turns Ratio:1CT:1CT; Inductance:-; Primary Current:30A; ET Constant:-; Frequency Range:50Hz to 60Hz; DC Resistance Secondary:46ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole; Weight:30g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number CST-1030 237-1618-ND CST-1030 CST-1030 89M4939
Product Name CST Series Low Frequency Current Sense Transformers Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers Current Sense Transformer; Turns Ratio Triad Magnetics
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Primary/Triple Output Secondaries PC Mount Power Transformer - F-165P - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
3 suppliers
Chassis Mount Quick Pack™ Power Transformers - F3-10 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Multiple Secondary Chassis Mount Power Transformers - F-235Z - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 60 Hz
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - FS36-350-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers