The CME375-3 Common Mode Inductor from Triad Magnetics features an inductance of 10.9 mH at a rated current of 3.5 Arms. It is designed for EMI suppression in power supplies, effectively reducing noise common to all lines and providing differential mode filtering. The inductor is constructed with UL rated materials suitable for operation at temperatures up to 130°C. It has a maximum DC resistance of 0.122 ohms and a minimum leakage inductance of 125.0 µH. The dimensions of the component are 1.5 inches in height, 1.18 inches in width, and a nominal weight of 0.16 lbs. This product is RoHS compliant, meeting the requirements of the 2011/65/EU directive.
COMMON MODE INDUCTOR-10.9mH@3.5A
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 37B8965 |
| Product Name | Common Mode Inductor-10.9Mh@3.5Arms/cme375-3 Rohs Compliant Triad Magnetics |