TriStar Plastics Corp. High Performance Fluoropolymer Materials Rulon Sleeve Bearing (Metric Size) MRS320-400-30

Description
Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C) Flexible material design Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention. Low-weight/high-stre ngth ratio Accommodates lightweight construction Dimensional stability in liquids Negligible moisture absorption provides near-zero swell
Datasheet
Description
Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C) Flexible material design Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention. Low-weight/high-stre ngth ratio Accommodates lightweight construction Dimensional stability in liquids Negligible moisture absorption provides near-zero swell
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Fluoropolymer Materials Rulon Sleeve Bearing (Metric Size) - MRS320-400-30 - TriStar Plastics Corp.
Shrewsbury, MA, USA
High Performance Fluoropolymer Materials Rulon Sleeve Bearing (Metric Size)
MRS320-400-30
High Performance Fluoropolymer Materials Rulon Sleeve Bearing (Metric Size) MRS320-400-30
Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C) Flexible material design Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention. Low-weight/high-stre ngth ratio Accommodates lightweight construction Dimensional stability in liquids Negligible moisture absorption provides near-zero swell
  • Self-lubricating design
  • Maintenance-free operation and elimination of expensive greasing systems
  • Low friction
  • Extends operating life and increases efficiency
  • Temperature and chemical resistance
  • Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C)
  • Flexible material design
  • Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention.
  • Low-weight/high-strength ratio
  • Accommodates lightweight construction
  • Dimensional stability in liquids
  • Negligible moisture absorption provides near-zero swell
Supplier's Site Datasheet

Technical Specifications

  TriStar Plastics Corp.
Product Category Aerospace Bearings
Product Number MRS320-400-30
Product Name High Performance Fluoropolymer Materials Rulon Sleeve Bearing (Metric Size)
Application Food and Beverage, Mineral Handling
Design Units Metric
Bore 1.2598 inch (32.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, HRS(nas) - NAS562-5 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Military
View Details
C-Flex Double End Pivot Bearings -  - C-Flex Bearing Company
Specs
Material / Plating Stainless Steel
Design Units Inch; Metric
Outside Diameter 0.1250 to 1.0000 inch (3.175 to 25.400 mm)
View Details
Aircraft Bearings -  - JTEKT North America, Inc.
JTEKT North America, Inc.
View Details
Type C KG - Radial - KG060CP0 - KAYDON Bearings
Specs
Application Military; Glass working, Robotics, Food Processing
Bearing Quality / Mil. Spec. ABEC 1 / RBEC 1 / Class 0 / P0; ABEC 3 / RBEC 3 / Class 6 / P6 (optional feature); ABEC 5 / RBEC 5 / Class 5 / P5 (optional feature); ABEC 7 / RBEC 7 / Class 4 / P4 (optional feature)
Design Units Inch
View Details
2 suppliers