TriStar Plastics Corp. CJ Composite Bearings for Extended Heavy-Duty Operation Thin Wall Series CJ24E26-

Description
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.
Datasheet
Description
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CJ Composite Bearings for Extended Heavy-Duty Operation Thin Wall Series - CJ24E26- - TriStar Plastics Corp.
Shrewsbury, MA, USA
CJ Composite Bearings for Extended Heavy-Duty Operation Thin Wall Series
CJ24E26-
CJ Composite Bearings for Extended Heavy-Duty Operation Thin Wall Series CJ24E26-
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.

CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.

Supplier's Site Datasheet

Technical Specifications

  TriStar Plastics Corp.
Product Category Thin-section Bearings
Product Number CJ24E26-
Product Name CJ Composite Bearings for Extended Heavy-Duty Operation Thin Wall Series
Material / Plating Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Ball Bearings  -  Inch - BBXCRC-KD050CPO - Quality Bearings & Components
Quality Bearings & Components
Specs
Bearing Class ABEC 1 / RBEC 1 / Class 0 / P0
Type Conrad / Deep Groove
Design Units Inch
View Details
2 suppliers
6900 Series Bearings - For Limited Space Applications - 6902 - Noma Bearing Corporation
Specs
Design Units Metric
Bore 0.5906 inch (15.001 mm)
Outside Diameter 1.1024 inch (28.001 mm)
View Details
4-Point Contact Thin Section , X-Type - KA100XP0*RBC - RBC Bearings
Specs
Bearing Class ABEC 1 / RBEC 1 / Class 0 / P0; ABEC 3 / RBEC 3 / Class 6 / P6 (optional feature); ABEC 5 / RBEC 5 / Class 5 / P5 (optional feature); ABEC 7 / RBEC 7 / Class 4 / P4 (optional feature)
Material / Plating Stainless Steel (optional feature); Ceramic Balls (optional feature); Corrosion Resistant (optional feature)
Seals / Shields None (Open Bearing)
View Details