MD-260 -- RIGHT-HAND COBALT MICRO-DRILL
Cutting Edge Technologies, Inc.
Right-Hand Cobalt Micro-Drill
MD-260
Description
Diameter (metric):
2.6mm
Flute Length (metric):
16.00mm
Number of Flutes:
2
Overall Length (metric):
40mm
Shank Diameter (metric):
3.00mm
Type:
Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
2.6mm
Flute Length (metric):
16.00mm
Number of Flutes:
2
Overall Length (metric):
40mm
Shank Diameter (metric):
3.00mm
Type:
Drill
Suppliers
Right-Hand Cobalt Micro-Drill
MD-260
Diameter (metric):
2.6mm
Flute Length (metric):
16.00mm
Number of Flutes:
2
Overall Length (metric):
40mm
Shank Diameter (metric):
3.00mm
Type:
Drill
| Diameter (metric): | 2.6mm |
| Flute Length (metric): | 16.00mm |
| Number of Flutes: | 2 |
| Overall Length (metric): | 40mm |
| Shank Diameter (metric): | 3.00mm |
| Type: | Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
MD-260 |
|
Product Name
|
Right-Hand Cobalt Micro-Drill |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Twist; Microdrill
|
|
Rotation
|
RightHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
1.417 inch (36.0 mm)
Material
Carbide; Tungsten Carbide Tip
View Details
Drill Type
Core Drill
Diameter
2.375 inch (60.3 mm)
Material
Carbide
View Details
Cutting Edge Technologies, Inc.
Product
Drill
Units
Metric
Drill Type
Twist; Microdrill
View Details
Walter Surface Technologies
Product
Drill
Units
Fractional
Drill Type
Twist
View Details