MD-245 -- RIGHT-HAND COBALT MICRO-DRILL
Cutting Edge Technologies, Inc.
Right-Hand Cobalt Micro-Drill
MD-245
Description
Diameter (metric):
2.45mm
Flute Length (metric):
14.00mm
Number of Flutes:
2
Overall Length (metric):
35mm
Shank Diameter (metric):
2.50mm
Type:
Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
2.45mm
Flute Length (metric):
14.00mm
Number of Flutes:
2
Overall Length (metric):
35mm
Shank Diameter (metric):
2.50mm
Type:
Drill
Suppliers
Right-Hand Cobalt Micro-Drill
MD-245
Diameter (metric):
2.45mm
Flute Length (metric):
14.00mm
Number of Flutes:
2
Overall Length (metric):
35mm
Shank Diameter (metric):
2.50mm
Type:
Drill
| Diameter (metric): | 2.45mm |
| Flute Length (metric): | 14.00mm |
| Number of Flutes: | 2 |
| Overall Length (metric): | 35mm |
| Shank Diameter (metric): | 2.50mm |
| Type: | Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
MD-245 |
|
Product Name
|
Right-Hand Cobalt Micro-Drill |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Twist; Microdrill
|
|
Rotation
|
RightHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
0.625 inch (15.9 mm)
Material
Carbide
View Details
Diameter
1.024 inch (26.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Product
Drill
Units
Fractional
Drill Type
Core Drill
View Details