MD-200 -- RIGHT-HAND COBALT MICRO-DRILL
Cutting Edge Technologies, Inc.
Right-Hand Cobalt Micro-Drill
MD-200
Description
Diameter (metric):
2.00mm
Flute Length (metric):
12.00mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
2.50mm
Type:
Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
2.00mm
Flute Length (metric):
12.00mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
2.50mm
Type:
Drill
Suppliers
Right-Hand Cobalt Micro-Drill
MD-200
Diameter (metric):
2.00mm
Flute Length (metric):
12.00mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
2.50mm
Type:
Drill
| Diameter (metric): | 2.00mm |
| Flute Length (metric): | 12.00mm |
| Number of Flutes: | 2 |
| Overall Length (metric): | 25mm |
| Shank Diameter (metric): | 2.50mm |
| Type: | Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
MD-200 |
|
Product Name
|
Right-Hand Cobalt Micro-Drill |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Twist; Microdrill
|
|
Rotation
|
RightHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Hole Saw
Diameter
0.748 inch (19.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Drill Type
Core Drill
Diameter
1.125 inch (28.6 mm)
Material
Carbide
View Details
Product
Drill
Units
Fractional
Designation
36.50
View Details
Product
Drill
Units
Fractional; Metric (optional feature)
Drill Type
Twist
View Details