LHMD-175 -- LEFT-HAND COBALT MICRO-DRILL
Cutting Edge Technologies, Inc.
Left-Hand Cobalt Micro-Drill
LHMD-175
Description
Diameter (metric):
1.75mm
Flute Length (metric):
9.50mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
2.00mm
Type:
Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
1.75mm
Flute Length (metric):
9.50mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
2.00mm
Type:
Drill
Suppliers
Diameter (metric):
1.75mm
Flute Length (metric):
9.50mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
2.00mm
Type:
Drill
| Diameter (metric): | 1.75mm |
| Flute Length (metric): | 9.50mm |
| Number of Flutes: | 2 |
| Overall Length (metric): | 25mm |
| Shank Diameter (metric): | 2.00mm |
| Type: | Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
LHMD-175 |
|
Product Name
|
Left-Hand Cobalt Micro-Drill |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Twist; Microdrill
|
|
Rotation
|
LeftHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.256 inch (6.5 mm)
OAL
3.98 inch (101 mm)
Material
High Speed Steel; Hss
View Details
Drill Type
Core Drill
Diameter
1.875 inch (47.6 mm)
Material
Carbide
View Details
Cutting Edge Technologies, Inc.
Product
Drill
Units
Metric
Drill Type
Twist; Microdrill
View Details
Walter Surface Technologies
Product
Drill; Drill Set (optional feature)
Units
Fractional
Drill Type
Jobber
View Details