LHMD-150 -- LEFT-HAND COBALT MICRO-DRILL
Cutting Edge Technologies, Inc.
Left-Hand Cobalt Micro-Drill
LHMD-150
Description
Diameter (metric):
1.5mm
Flute Length (metric):
9.00mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
2.00mm
Type:
Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
1.5mm
Flute Length (metric):
9.00mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
2.00mm
Type:
Drill
Suppliers
Diameter (metric):
1.5mm
Flute Length (metric):
9.00mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
2.00mm
Type:
Drill
| Diameter (metric): | 1.5mm |
| Flute Length (metric): | 9.00mm |
| Number of Flutes: | 2 |
| Overall Length (metric): | 25mm |
| Shank Diameter (metric): | 2.00mm |
| Type: | Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
LHMD-150 |
|
Product Name
|
Left-Hand Cobalt Micro-Drill |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Twist; Microdrill
|
|
Rotation
|
LeftHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.315 inch (8.0 mm)
OAL
4.61 inch (117 mm)
Material
High Speed Steel; Hss
View Details
Universal Cutting Tools, Inc.
Product
Drill
Units
Fractional
Drill Type
Jobber
View Details
DEWALT Industrial Tool Co.
Drill Type
Masonry
Diameter
0.197 inch (5.0 mm)
OAL
4.45 inch (113 mm)
View Details