LHMD-080 -- LEFT-HAND COBALT MICRO-DRILL
Cutting Edge Technologies, Inc.
Left-Hand Cobalt Micro-Drill
LHMD-080
Description
Diameter (metric):
0.8mm
Flute Length (metric):
5.50mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1.50mm
Type:
Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
0.8mm
Flute Length (metric):
5.50mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1.50mm
Type:
Drill
Suppliers
Diameter (metric):
0.8mm
Flute Length (metric):
5.50mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1.50mm
Type:
Drill
| Diameter (metric): | 0.8mm |
| Flute Length (metric): | 5.50mm |
| Number of Flutes: | 2 |
| Overall Length (metric): | 25mm |
| Shank Diameter (metric): | 1.50mm |
| Type: | Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
LHMD-080 |
|
Product Name
|
Left-Hand Cobalt Micro-Drill |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Twist; Microdrill
|
|
Rotation
|
LeftHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.276 inch (7.0 mm)
OAL
3.94 inch (100 mm)
Material
Carbide; Carbide tipped
View Details
Drill Type
Core Drill
Diameter
1.375 inch (34.9 mm)
Material
Bi-Metal
View Details
Universal Cutting Tools, Inc.
Product
Drill
Units
Fractional
Drill Type
Taper Drill
View Details
DEWALT Industrial Tool Co.
Product
Drill
Drill Type
Hole Saw
Cutting Application
General Purpose
View Details