LHMD-051 -- LEFT-HAND COBALT MICRO-DRILL
Cutting Edge Technologies, Inc.
Left-Hand Cobalt Micro-Drill
LHMD-051
Description
Diameter (metric):
0.51mm
Flute Length (metric):
3.70mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1.50mm
Type:
Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
0.51mm
Flute Length (metric):
3.70mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1.50mm
Type:
Drill
Suppliers
Diameter (metric):
0.51mm
Flute Length (metric):
3.70mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1.50mm
Type:
Drill
| Diameter (metric): | 0.51mm |
| Flute Length (metric): | 3.70mm |
| Number of Flutes: | 2 |
| Overall Length (metric): | 25mm |
| Shank Diameter (metric): | 1.50mm |
| Type: | Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
LHMD-051 |
|
Product Name
|
Left-Hand Cobalt Micro-Drill |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Twist; Microdrill
|
|
Rotation
|
LeftHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Drill Type
Hole Saw
Diameter
0.945 inch (24.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Cutting Edge Technologies, Inc.
Product
Drill
Units
Metric
Drill Type
Twist; Microdrill
View Details
Ebinger Manufacturing Corp.
Product
Drill
Drill Type
Jobber
Cutting Application
Plastic; Steel; Wood
View Details