701-075090 -- SOLID CARBIDE NC SPOTTING DRILL
Cutting Edge Technologies, Inc.
Solid Carbide NC Spotting Drill
701-075090
Description
Diameter:
3/4"
Flute Length:
1 1/8"
Overall Length:
4"
Type:
NC Spotting Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter:
3/4"
Flute Length:
1 1/8"
Overall Length:
4"
Type:
NC Spotting Drill
Suppliers
Diameter:
3/4"
Flute Length:
1 1/8"
Overall Length:
4"
Type:
NC Spotting Drill
| Diameter: | 3/4" |
| Flute Length: | 1 1/8" |
| Overall Length: | 4" |
| Type: | NC Spotting Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
701-075090 |
|
Product Name
|
Solid Carbide NC Spotting Drill |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Twist; Spot Drill
|
|
Rotation
|
RightHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
1.375 inch (34.9 mm)
Material
Bi-Metal
View Details
Diameter
0.402 inch (10.2 mm)
OAL
5.28 inch (134 mm)
Material
High Speed Steel; Hss
View Details
Superior Tool Service, Inc.
Product
Drill
Units
Wire Gauge
Drill Type
Twist
View Details
Product
Drill
Units
Fractional
Drill Type
Masonry
View Details