701-0750120 -- SOLID CARBIDE NC SPOTTING DRILL
Cutting Edge Technologies, Inc.
Solid Carbide NC Spotting Drill
701-0750120
Description
Diameter:
3/4"
Flute Length:
1 1/8"
Overall Length:
4"
Type:
NC Spotting Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter:
3/4"
Flute Length:
1 1/8"
Overall Length:
4"
Type:
NC Spotting Drill
Suppliers
Diameter:
3/4"
Flute Length:
1 1/8"
Overall Length:
4"
Type:
NC Spotting Drill
| Diameter: | 3/4" |
| Flute Length: | 1 1/8" |
| Overall Length: | 4" |
| Type: | NC Spotting Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
701-0750120 |
|
Product Name
|
Solid Carbide NC Spotting Drill |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Twist; Spot Drill
|
|
Rotation
|
RightHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Hole Saw
Diameter
5.000 inch (127.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Drill Type
Core Drill
Diameter
5.500 inch (139.7 mm)
Material
Bi-Metal
View Details
Cutting Edge Technologies, Inc.
Product
Drill
Units
Metric
Drill Type
Twist; Microdrill
View Details
Walter Surface Technologies
Product
Drill; Drill Set (optional feature)
Units
Fractional
Cutting Application
Stainless; Steel; Non-ferrous Metal
View Details