701-0625120 -- SOLID CARBIDE NC SPOTTING DRILL
Cutting Edge Technologies, Inc.
Solid Carbide NC Spotting Drill
701-0625120
Description
Diameter:
5/8"
Flute Length:
1"
Overall Length:
3 1/2"
Type:
NC Spotting Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter:
5/8"
Flute Length:
1"
Overall Length:
3 1/2"
Type:
NC Spotting Drill
Suppliers
Diameter:
5/8"
Flute Length:
1"
Overall Length:
3 1/2"
Type:
NC Spotting Drill
| Diameter: | 5/8" |
| Flute Length: | 1" |
| Overall Length: | 3 1/2" |
| Type: | NC Spotting Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
701-0625120 |
|
Product Name
|
Solid Carbide NC Spotting Drill |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Twist; Spot Drill
|
|
Rotation
|
RightHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.236 inch (6.0 mm)
OAL
5.91 inch (150 mm)
Material
Carbide; Carbide tipped
View Details
Superior Tool Service, Inc.
Product
Drill
Units
Wire Gauge
Drill Type
Twist; Jobber
View Details
Product
Drill
Units
Fractional
Drill Type
Hole Saw; Wood Bit
View Details