701-037590 -- SOLID CARBIDE NC SPOTTING DRILL
Cutting Edge Technologies, Inc.
Solid Carbide NC Spotting Drill
701-037590
Description
Diameter:
3/8"
Flute Length:
3/4"
Overall Length:
2 1/2"
Type:
NC Spotting Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter:
3/8"
Flute Length:
3/4"
Overall Length:
2 1/2"
Type:
NC Spotting Drill
Suppliers
Diameter:
3/8"
Flute Length:
3/4"
Overall Length:
2 1/2"
Type:
NC Spotting Drill
| Diameter: | 3/8" |
| Flute Length: | 3/4" |
| Overall Length: | 2 1/2" |
| Type: | NC Spotting Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
701-037590 |
|
Product Name
|
Solid Carbide NC Spotting Drill |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Twist; Spot Drill
|
|
Rotation
|
RightHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
5.750 inch (146.0 mm)
Material
Carbide
View Details
Diameter
0.630 inch (16.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Ebinger Manufacturing Corp.
Product
Drill
Drill Type
Jobber
Cutting Application
Plastic; Steel; Wood
View Details
Product
Drill
Units
Fractional
Drill Type
Twist
View Details