Cutting Edge Technologies, Inc. Series 1300 3-Flute Carbide End Mill 13011TN

Description
Coating: TIN Diameter: 3/16" End Type: Square Flute Length: 5/8" Flute Length Type: Standard Number of Flutes: 3 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill
Description
Coating: TIN Diameter: 3/16" End Type: Square Flute Length: 5/8" Flute Length Type: Standard Number of Flutes: 3 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1300 3-Flute Carbide End Mill - 13011TN - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1300 3-Flute Carbide End Mill
13011TN
Series 1300 3-Flute Carbide End Mill 13011TN
Coating: TIN Diameter: 3/16" End Type: Square Flute Length: 5/8" Flute Length Type: Standard Number of Flutes: 3 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill
Coating:TIN
Diameter:3/16"
End Type:Square
Flute Length:5/8"
Flute Length Type:Standard
Number of Flutes:3
Overall Length:2"
Shank Diameter:3/16"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 13011TN
Product Name Series 1300 3-Flute Carbide End Mill
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.197 inch (5.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Series 1200 2-Flute Carbide End Mill - 12007BTICN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-31-3.5-T - Precision Components
Specs
OAL 6.00 inch (152 mm)
Edges Inserts
View Details