13009TICN -- SERIES 1300 3-FLUTE CARBIDE END MILL
Cutting Edge Technologies, Inc.
Series 1300 3-Flute Carbide End Mill
13009TICN
Description
Coating:
TICN
Diameter:
5/32"
End Type:
Square
Flute Length:
9/16"
Flute Length Type:
Standard
Number of Flutes:
3
Overall Length:
2"
Shank Diameter:
3/16"
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
TICN
Diameter:
5/32"
End Type:
Square
Flute Length:
9/16"
Flute Length Type:
Standard
Number of Flutes:
3
Overall Length:
2"
Shank Diameter:
3/16"
Type:
End Mill
Suppliers
Series 1300 3-Flute Carbide End Mill
13009TICN
Coating:
TICN
Diameter:
5/32"
End Type:
Square
Flute Length:
9/16"
Flute Length Type:
Standard
Number of Flutes:
3
Overall Length:
2"
Shank Diameter:
3/16"
Type:
End Mill
| Coating: | TICN |
| Diameter: | 5/32" |
| End Type: | Square |
| Flute Length: | 9/16" |
| Flute Length Type: | Standard |
| Number of Flutes: | 3 |
| Overall Length: | 2" |
| Shank Diameter: | 3/16" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
13009TICN |
|
Product Name
|
Series 1300 3-Flute Carbide End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.236 inch (6.0 mm)
OAL
2.38 inch (61 mm)
View Details
Cutting Edge Technologies, Inc.
Cutter Type
Endmill
Geometry
Square
Cutting Ends
Single
View Details