Cutting Edge Technologies, Inc. Series 1300 3-Flute Carbide End Mill 13008BT

Description
Coating: TIN Diameter: 9/64" End Type: Ball Flute Length: 9/16" Flute Length Type: Standard Number of Flutes: 3 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill
Description
Coating: TIN Diameter: 9/64" End Type: Ball Flute Length: 9/16" Flute Length Type: Standard Number of Flutes: 3 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1300 3-Flute Carbide End Mill - 13008BT - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1300 3-Flute Carbide End Mill
13008BT
Series 1300 3-Flute Carbide End Mill 13008BT
Coating: TIN Diameter: 9/64" End Type: Ball Flute Length: 9/16" Flute Length Type: Standard Number of Flutes: 3 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill
Coating:TIN
Diameter:9/64"
End Type:Ball
Flute Length:9/16"
Flute Length Type:Standard
Number of Flutes:3
Overall Length:2"
Shank Diameter:3/16"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 13008BT
Product Name Series 1300 3-Flute Carbide End Mill
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 382002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.030 inch (0.8 mm)
Shank 0.125 inch (3.2 mm)
View Details
Series 1200 2-Flute Carbide End Mill - 12017TIALN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-31-5.0-T - Precision Components
Specs
OAL 8.00 inch (203 mm)
Edges Inserts
View Details