12706 -- SERIES 1270 3 FLUTE 60 DEGREE END MILL
Cutting Edge Technologies, Inc.
Series 1270 3 Flute 60 Degree End Mill
12706
Description
Coating:
Uncoated
Diameter:
5/8"
End Type:
Square
Flute Length:
1 1/4"
Flute Length Type:
Standard
Helix:
60 Degree
Number of Flutes:
3
Overall Length:
3 1/2"
Shank Diameter:
5/8"
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
Uncoated
Diameter:
5/8"
End Type:
Square
Flute Length:
1 1/4"
Flute Length Type:
Standard
Helix:
60 Degree
Number of Flutes:
3
Overall Length:
3 1/2"
Shank Diameter:
5/8"
Substrate Material:
Carbide
Type:
End Mill
Suppliers
Series 1270 3 Flute 60 Degree End Mill
12706
Coating:
Uncoated
Diameter:
5/8"
End Type:
Square
Flute Length:
1 1/4"
Flute Length Type:
Standard
Helix:
60 Degree
Number of Flutes:
3
Overall Length:
3 1/2"
Shank Diameter:
5/8"
Substrate Material:
Carbide
Type:
End Mill
| Coating: | Uncoated |
| Diameter: | 5/8" |
| End Type: | Square |
| Flute Length: | 1 1/4" |
| Flute Length Type: | Standard |
| Helix: | 60 Degree |
| Number of Flutes: | 3 |
| Overall Length: | 3 1/2" |
| Shank Diameter: | 5/8" |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
12706 |
|
Product Name
|
Series 1270 3 Flute 60 Degree End Mill |
|
Cutter Type
|
Finishing; Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Stainless; Titanium; Inconel
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.030 inch (0.8 mm)
Shank
0.125 inch (3.2 mm)
View Details
Cutter Type
Straight & Groove Forming Bits: Hinge Mortising - 2 Flute
View Details
Cutting Edge Technologies, Inc.
Cutter Type
Endmill
Geometry
Square
Cutting Ends
Single
View Details