Cutting Edge Technologies, Inc. Series 1240 Multi-Flute Carbide TIN Mill 12406

Description
Coating: TIN Diameter: 1/2" End Type: Square Flute Length: 1" Flute Length Type: Standard Number of Flutes: 6 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill
Description
Coating: TIN Diameter: 1/2" End Type: Square Flute Length: 1" Flute Length Type: Standard Number of Flutes: 6 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1240 Multi-Flute Carbide TIN Mill - 12406 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1240 Multi-Flute Carbide TIN Mill
12406
Series 1240 Multi-Flute Carbide TIN Mill 12406
Coating: TIN Diameter: 1/2" End Type: Square Flute Length: 1" Flute Length Type: Standard Number of Flutes: 6 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill
Coating:TIN
Diameter:1/2"
End Type:Square
Flute Length:1"
Flute Length Type:Standard
Number of Flutes:6
Overall Length:3"
Shank Diameter:1/2"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 12406
Product Name Series 1240 Multi-Flute Carbide TIN Mill
Cutter Type Finishing; Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose; Titanium; High-Temp. Alloys
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.394 inch (10.0 mm)
OAL 2.62 inch (66 mm)
View Details
Straight & Groove Forming Bits, Straight - Single Flute - 733002-5A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Straight - Single Flute
View Details
Series 1300 3-Flute Carbide End Mill - 13006 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-32-5.5-S - Precision Components
Specs
OAL 8.00 inch (203 mm)
Edges Inserts
View Details