Cutting Edge Technologies, Inc. Series 1240 Multi-Flute Carbide TIN Mill 12401

Description
Coating: TIN Diameter: 3/16" End Type: Square Flute Length: 5/8" Flute Length Type: Standard Number of Flutes: 6 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill
Description
Coating: TIN Diameter: 3/16" End Type: Square Flute Length: 5/8" Flute Length Type: Standard Number of Flutes: 6 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1240 Multi-Flute Carbide TIN Mill - 12401 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1240 Multi-Flute Carbide TIN Mill
12401
Series 1240 Multi-Flute Carbide TIN Mill 12401
Coating: TIN Diameter: 3/16" End Type: Square Flute Length: 5/8" Flute Length Type: Standard Number of Flutes: 6 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill
Coating:TIN
Diameter:3/16"
End Type:Square
Flute Length:5/8"
Flute Length Type:Standard
Number of Flutes:6
Overall Length:2"
Shank Diameter:3/16"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 12401
Product Name Series 1240 Multi-Flute Carbide TIN Mill
Cutter Type Finishing; Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose; Titanium; High-Temp. Alloys
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 7450856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.004 inch (0.1 mm)
Shank 0.125 inch (3.2 mm)
View Details
Series 1200 2-Flute Carbide End Mill - 12002TIALN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-31-3.5-S - Precision Components
Specs
OAL 6.00 inch (152 mm)
Edges Inserts
View Details