Cutting Edge Technologies, Inc. Series 1200 2-Flute Carbide End Mill 12031TN

Description
Coating: TIN Diameter: 1/2" End Type: Square Flute Length: 1" Flute Length Type: Standard Number of Flutes: 2 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill
Description
Coating: TIN Diameter: 1/2" End Type: Square Flute Length: 1" Flute Length Type: Standard Number of Flutes: 2 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1200 2-Flute Carbide End Mill - 12031TN - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1200 2-Flute Carbide End Mill
12031TN
Series 1200 2-Flute Carbide End Mill 12031TN
Coating: TIN Diameter: 1/2" End Type: Square Flute Length: 1" Flute Length Type: Standard Number of Flutes: 2 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill
Coating:TIN
Diameter:1/2"
End Type:Square
Flute Length:1"
Flute Length Type:Standard
Number of Flutes:2
Overall Length:3"
Shank Diameter:1/2"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 12031TN
Product Name Series 1200 2-Flute Carbide End Mill
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose; Aluminum; Bronze/Brass; Ceramic; Plastic
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 1857558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.118 to 0.315 inch (3.0 to 8.0 mm)
Shank 0.236 to 0.630 inch (6.0 to 16.0 mm)
View Details
Series 1200 2-Flute Carbide End Mill - 12022BTICN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-31-3.5-T - Precision Components
Specs
OAL 6.00 inch (152 mm)
Edges Inserts
View Details