12031CR.090 -- CORNER RADIUS CARBIDE END MILL
Cutting Edge Technologies, Inc.
Corner Radius Carbide End Mill
12031CR.090
Description
Corner Radius:
.090"
Diameter:
1/2"
Flute Length:
1"
Number of Flutes:
2
Overall Length:
3"
Shank Diameter:
1/2"
Type:
End Mill
Description
Corner Radius:
.090"
Diameter:
1/2"
Flute Length:
1"
Number of Flutes:
2
Overall Length:
3"
Shank Diameter:
1/2"
Type:
End Mill
Suppliers
Corner Radius:
.090"
Diameter:
1/2"
Flute Length:
1"
Number of Flutes:
2
Overall Length:
3"
Shank Diameter:
1/2"
Type:
End Mill
| Corner Radius: | .090" |
| Diameter: | 1/2" |
| Flute Length: | 1" |
| Number of Flutes: | 2 |
| Overall Length: | 3" |
| Shank Diameter: | 1/2" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
12031CR.090 |
|
Product Name
|
Corner Radius Carbide End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Radius
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.118 inch (3.0 mm)
OAL
2.13 inch (54 mm)
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Roughing; Endmill
Geometry
Square (optional feature); Ballnose (optional feature)
Cutting Ends
Single
View Details
Universal Cutting Tools, Inc.
Cutter Type
Endmill
Cutting Ends
Single
Units
Fractional
View Details